Kingbright Corporation
LED Indication - Discrete
WP793SURDK
Description
LED RED DIFFUSED 8MM T/H
Request a Quote
Email Supplier
Datasheet
Description
LED RED DIFFUSED 8MM T/H
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
754-WP793SURDK-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
645 nm (6450 Å)
|
|
Viewing Angle
|
30 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
T-1
LED Type
Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength
635 nm (6350 Å)
View Details
LED Package:
2-SMD, No Lead
LED Type
Orange
Peak Wavelength
610 nm (6100 Å)
View Details
2 suppliers