Kingbright Corporation 3MM RA. YELLOW LED WP93A8EWP/YDTG0L

Description
Features and Applications High temperature resistant housing Housing material: PPA Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications High temperature resistant housing Housing material: PPA Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RA. YELLOW LED - WP93A8EWP/YDTG0L - Kingbright Corporation
City of Industry, CA, USA
3MM RA. YELLOW LED
WP93A8EWP/YDTG0L
3MM RA. YELLOW LED WP93A8EWP/YDTG0L
Features and Applications High temperature resistant housing Housing material: PPA Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • High temperature resistant housing
  • Housing material: PPA
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP93A8EWP/YDTG0L
Product Name 3MM RA. YELLOW LED
LED Package: SMD CBI
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Brightness LED - C503B-GCS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details