Kingbright Corporation LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934RZ/3GD WP934RZ/3GD

Description
Manufacturer: Kingbright Win Source Part Number: 903299-WP934RZ/3GD Features: LED Circuit Board Indicator LED Circuit Board Indicator 3 High Green (x 3) Diffused, Tinted 2.2V 25mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle Package: Tube Mounting: Through Hole, Right Angle Family Name: WP934 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 903299-WP934RZ/3GD Features: LED Circuit Board Indicator LED Circuit Board Indicator 3 High Green (x 3) Diffused, Tinted 2.2V 25mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle Package: Tube Mounting: Through Hole, Right Angle Family Name: WP934 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934RZ/3GD - 903299-WP934RZ/3GD - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934RZ/3GD
903299-WP934RZ/3GD
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934RZ/3GD 903299-WP934RZ/3GD
Manufacturer: Kingbright Win Source Part Number: 903299-WP934RZ/3GD Features: LED Circuit Board Indicator LED Circuit Board Indicator 3 High Green (x 3) Diffused, Tinted 2.2V 25mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle Package: Tube Mounting: Through Hole, Right Angle Family Name: WP934 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Kingbright
Win Source Part Number: 903299-WP934RZ/3GD
Features: LED Circuit Board Indicator LED Circuit Board Indicator 3 High Green (x 3) Diffused, Tinted 2.2V 25mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: WP934
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 903299-WP934RZ/3GD
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934RZ/3GD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details