Kingbright Corporation 8MM BI-COLOR R/G LED WP799EGW

Description
Features and Applications 8mm diameter, bi-color lamp 3 leads with one common lead Viewing angle - 50° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet
Description
Features and Applications 8mm diameter, bi-color lamp 3 leads with one common lead Viewing angle - 50° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MM BI-COLOR R/G LED - WP799EGW - Kingbright Corporation
City of Industry, CA, USA
8MM BI-COLOR R/G LED
WP799EGW
8MM BI-COLOR R/G LED WP799EGW
Features and Applications 8mm diameter, bi-color lamp 3 leads with one common lead Viewing angle - 50° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 8mm diameter, bi-color lamp
  • 3 leads with one common lead
  • Viewing angle - 50°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP799EGW
Standard LEDs - Through Hole WP799EGW
Standard LEDs - Through Hole Red Green 625 568nm Diffused 80 50mcd

Standard LEDs - Through Hole Red Green 625 568nm Diffused 80 50mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP799EGW WP799EGW
Product Name 8MM BI-COLOR R/G LED Standard LEDs - Through Hole
LED Package: Round Bi-Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LEDs - 8107196P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
3 suppliers