Kingbright Corporation 5MM INFRARED EMITTER WP7113SF6C

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM INFRARED EMITTER - WP7113SF6C - Kingbright Corporation
City of Industry, CA, USA
5MM INFRARED EMITTER
WP7113SF6C
5MM INFRARED EMITTER WP7113SF6C
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7113SF6C
Product Name 5MM INFRARED EMITTER
LED Package: Thru-Hole Infrared LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LEDs - 8091745 - RS Components, Ltd.
Specs
LED Type Clear
Peak Wavelength 596 nm (5960 Å)
Viewing Angle 30 degrees
View Details
3 suppliers