Kingbright Corporation 5MM GREEN LED W/5.08MM SPACER WP7113BR5.08/SGD

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Datasheet Summary
Powered by GS/AI

The WP7113BR5.08/SGD is a 5mm super bright green LED from Kingbright Corporation, utilizing Gallium Phosphide technology. It features a green diffused lens with a typical viewing angle of 30 degrees and a luminous intensity of approximately 40 mcd at a forward current of 20 mA. The LED operates with a forward voltage of 2.2 to 2.5 V and has a maximum DC forward current rating of 25 mA, with a peak forward current capability of 140 mA. This product is designed for easy installation, as the LED is securely held by a spacer, eliminating the need for additional fixtures or adhesives. It is suitable for various applications, including back panel illumination and circuit board indicators. The housing is made from Type 66 nylon and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -40°C to +85°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The WP7113BR5.08/SGD is a 5mm super bright green LED from Kingbright Corporation, utilizing Gallium Phosphide technology. It features a green diffused lens with a typical viewing angle of 30 degrees and a luminous intensity of approximately 40 mcd at a forward current of 20 mA. The LED operates with a forward voltage of 2.2 to 2.5 V and has a maximum DC forward current rating of 25 mA, with a peak forward current capability of 140 mA. This product is designed for easy installation, as the LED is securely held by a spacer, eliminating the need for additional fixtures or adhesives. It is suitable for various applications, including back panel illumination and circuit board indicators. The housing is made from Type 66 nylon and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -40°C to +85°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
5MM GREEN LED W/5.08MM SPACER - WP7113BR5.08/SGD - Kingbright Corporation
City of Industry, CA, USA
5MM GREEN LED W/5.08MM SPACER
WP7113BR5.08/SGD
5MM GREEN LED W/5.08MM SPACER WP7113BR5.08/SGD
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7113BR5.08/SGD
Product Name 5MM GREEN LED W/5.08MM SPACER
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-1608-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
4 suppliers
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details