Kingbright Corporation 5MM.RED.LED W/5V RES. WP7113SRD5V

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM.RED.LED W/5V RES. - WP7113SRD5V - Kingbright Corporation
City of Industry, CA, USA
5MM.RED.LED W/5V RES.
WP7113SRD5V
5MM.RED.LED W/5V RES. WP7113SRD5V
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP7113SRD5V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP7113SRD5V-ND
LED Indication - Discrete WP7113SRD5V-ND
Red 640nm LED Indication - Discrete 5V Radial

Red 640nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SRD5V
Standard LEDs - Through Hole WP7113SRD5V
Standard LEDs - Through Hole Red 640nm Diffused 180mcd

Standard LEDs - Through Hole Red 640nm Diffused 180mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SRD5V WP7113SRD5V-ND WP7113SRD5V
Product Name 5MM.RED.LED W/5V RES. LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Resistor LED Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details