Kingbright Corporation LED Indication - Discrete WP7113LSYDK

Description
LED YELLOW DIFFUSED T-1 3/4 T/H
Request a Quote Datasheet
Description
LED YELLOW DIFFUSED T-1 3/4 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-WP7113LSYDK-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP7113LSYDK-ND
LED Indication - Discrete 754-WP7113LSYDK-ND
LED YELLOW DIFFUSED T-1 3/4 T/H

LED YELLOW DIFFUSED T-1 3/4 T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-WP7113LSYDK-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2MM,RA,RED LED - AM2520EH/ID - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details