Kingbright Corporation 8MM GAALAS RED LED WP793SRC/D

Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet
Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MM GAALAS RED LED - WP793SRC/D - Kingbright Corporation
City of Industry, CA, USA
8MM GAALAS RED LED
WP793SRC/D
8MM GAALAS RED LED WP793SRC/D
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 8mm diameter big lamp
  • 3 leads with one common lead
  • Viewing angle - 15°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP793SRC/D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP793SRC/D-ND
LED Indication - Discrete WP793SRC/D-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP793SRC/D WP793SRC/D-ND
Product Name 8MM GAALAS RED LED LED Indication - Discrete
LED Package: Round-8mm Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
3 suppliers