Kingbright Corporation LED Indication - Discrete WP7113LVBC/D

Description
Blue 470nm LED Indication - Discrete 2.65V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.65V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1919-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1919-ND
LED Indication - Discrete 754-1919-ND
Blue 470nm LED Indication - Discrete 2.65V Radial

Blue 470nm LED Indication - Discrete 2.65V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LVBC/D
Standard LEDs - Through Hole WP7113LVBC/D
Standard LEDs - Through Hole 5MM LOW CURRENT BLUE LED

Standard LEDs - Through Hole 5MM LOW CURRENT BLUE LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1919-ND WP7113LVBC/D
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PICOLED™ Series - SML-P12WT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers