Kingbright Corporation LED Indication - Discrete WP9294QBC/D

Description
Blue 465nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2140-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2140-ND
LED Indication - Discrete 754-2140-ND
Blue 465nm LED Indication - Discrete 3.3V Radial

Blue 465nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2140-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-1258-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 120 degrees
View Details