Kingbright Corporation 3MM YELLOW LED WP710A10YT

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM YELLOW LED - WP710A10YT - Kingbright Corporation
City of Industry, CA, USA
3MM YELLOW LED
WP710A10YT
3MM YELLOW LED WP710A10YT
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1730-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1730-ND
LED Indication - Discrete 754-1730-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10YT
Standard LEDs - Through Hole WP710A10YT
Standard LEDs - Through Hole Yel 30mcd 588nm 34 deg Transparent

Standard LEDs - Through Hole Yel 30mcd 588nm 34 deg Transparent

Buy Now Datasheet
LED Uni-Color Yellow 590nm 2-Pin T-1 Bulk - 432-WP710A10YT - Utmel Electronic Limited
Hong Kong, China
LED Uni-Color Yellow 590nm 2-Pin T-1 Bulk
432-WP710A10YT
LED Uni-Color Yellow 590nm 2-Pin T-1 Bulk 432-WP710A10YT
LED Uni-Color Yellow 590nm 2-Pin T-1 Bulk

LED Uni-Color Yellow 590nm 2-Pin T-1 Bulk

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10YT 754-1730-ND WP710A10YT 432-WP710A10YT
Product Name 3MM YELLOW LED LED Indication - Discrete Standard LEDs - Through Hole LED Uni-Color Yellow 590nm 2-Pin T-1 Bulk
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 34 degrees 34 degrees 34 degrees
Luminous Intensity 30 milliCandela 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details