Kingbright Corporation 10MM GRN.LED WP813GD

Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote
Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WP813GD is a 10mm green light-emitting diode (LED) manufactured by Kingbright Corporation, utilizing Gallium Phosphide technology. It features a green diffused lens and offers a luminous intensity ranging from 20 to 60 millicandelas at a forward current of 20mA, with a viewing angle of 30 degrees. The LED operates with a forward voltage of 2.2 to 2.5V and has a peak emission wavelength of 565nm, making it suitable for various applications including status indicators, signage, and decorative lighting. It is designed for reliability with a long operational life and is RoHS compliant. The device can withstand operating temperatures from -40¬8C to +85¬8C and has a maximum power dissipation of 62.5mW. Proper handling and mounting techniques are recommended to ensure optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The WP813GD is a 10mm green light-emitting diode (LED) manufactured by Kingbright Corporation, utilizing Gallium Phosphide technology. It features a green diffused lens and offers a luminous intensity ranging from 20 to 60 millicandelas at a forward current of 20mA, with a viewing angle of 30 degrees. The LED operates with a forward voltage of 2.2 to 2.5V and has a peak emission wavelength of 565nm, making it suitable for various applications including status indicators, signage, and decorative lighting. It is designed for reliability with a long operational life and is RoHS compliant. The device can withstand operating temperatures from -40¬8C to +85¬8C and has a maximum power dissipation of 62.5mW. Proper handling and mounting techniques are recommended to ensure optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
10MM GRN.LED - WP813GD - Kingbright Corporation
City of Industry, CA, USA
10MM GRN.LED
WP813GD
10MM GRN.LED WP813GD
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 10mm diameter big lamp
  • Viewing angle - 30°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - 754-1898-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1898-ND
LED Indication - Discrete 754-1898-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP813GD
Standard LEDs - Through Hole WP813GD
Standard LEDs - Through Hole 10MM GREEN DIFFUSED

Standard LEDs - Through Hole 10MM GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP813GD 754-1898-ND WP813GD
Product Name 10MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round-10mm Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1019-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-221RH - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
2 suppliers