Kingbright Corporation LED Indication - Discrete WP937CGKSYKW

Description
LED GRN/YLW DIFFUSED T-1 T/H
Request a Quote Datasheet
Description
LED GRN/YLW DIFFUSED T-1 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-WP937CGKSYKW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP937CGKSYKW-ND
LED Indication - Discrete 754-WP937CGKSYKW-ND
LED GRN/YLW DIFFUSED T-1 T/H

LED GRN/YLW DIFFUSED T-1 T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-WP937CGKSYKW-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1973-6-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
2 suppliers