Kingbright Corporation 8MM YEL.DIFF. LED WP793YD

Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet
Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MM YEL.DIFF. LED - WP793YD - Kingbright Corporation
City of Industry, CA, USA
8MM YEL.DIFF. LED
WP793YD
8MM YEL.DIFF. LED WP793YD
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 8mm diameter big lamp
  • 3 leads with one common lead
  • Viewing angle - 15°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP793YD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP793YD-ND
LED Indication - Discrete WP793YD-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP793YD
Standard LEDs - Through Hole WP793YD
Standard LEDs - Through Hole YELLOW DIFFUSED

Standard LEDs - Through Hole YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP793YD WP793YD-ND WP793YD
Product Name 8MM YEL.DIFF. LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round-8mm Radial
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
2.0X1.2MM GRN SMD LED - AP2012CGCK - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers