Kingbright Corporation 5MM BLUE LED WP7113QBC/D

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLUE LED - WP7113QBC/D - Kingbright Corporation
City of Industry, CA, USA
5MM BLUE LED
WP7113QBC/D
5MM BLUE LED WP7113QBC/D
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1489-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1489-ND
LED Indication - Discrete 754-1489-ND
Blue 465nm LED Indication - Discrete 3.3V Radial

Blue 465nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
5MM BLUE LED, LAMP THOLE, BULK - 70062986 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM BLUE LED, LAMP THOLE, BULK
70062986
5MM BLUE LED, LAMP THOLE, BULK 70062986
5MM BLUE LED, LAMP THOLE, BULK

5MM BLUE LED, LAMP THOLE, BULK

Supplier's Site
LED BLUE CLEAR T-1 3/4 T/H - 432-WP7113QBC/D - Utmel Electronic Limited
Hong Kong, China
LED BLUE CLEAR T-1 3/4 T/H
432-WP7113QBC/D
LED BLUE CLEAR T-1 3/4 T/H 432-WP7113QBC/D
LED BLUE CLEAR T-1 3/4 T/H

LED BLUE CLEAR T-1 3/4 T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113QBC/D
Standard LEDs - Through Hole WP7113QBC/D
Standard LEDs - Through Hole BLUE WATER CLEAR

Standard LEDs - Through Hole BLUE WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113QBC/D 754-1489-ND 70062986 432-WP7113QBC/D WP7113QBC/D
Product Name 5MM BLUE LED LED Indication - Discrete 5MM BLUE LED, LAMP THOLE, BULK LED BLUE CLEAR T-1 3/4 T/H Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 10+ Radial
LED Type Blue Blue Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å) 468 nm (4680 Å) 460 nm (4600 Å)
Viewing Angle 16 degrees 16 degrees 16 degrees
Luminous Intensity 2700 milliCandela 2700 milliCandela 2200 milliCandela 2200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details