Kingbright Corporation 5MM,GRN LED WP7113PGT

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,GRN LED - WP7113PGT - Kingbright Corporation
City of Industry, CA, USA
5MM,GRN LED
WP7113PGT
5MM,GRN LED WP7113PGT
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113PGT
Standard LEDs - Through Hole WP7113PGT
Standard LEDs - Through Hole Green 555nm Transparent 10mcd

Standard LEDs - Through Hole Green 555nm Transparent 10mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113PGT WP7113PGT
Product Name 5MM,GRN LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 20+
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details