Kingbright Corporation 3MM RT.ANGLE YEL.INDICATOR WP934RS/YD

Description
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RT.ANGLE YEL.INDICATOR - WP934RS/YD - Kingbright Corporation
City of Industry, CA, USA
3MM RT.ANGLE YEL.INDICATOR
WP934RS/YD
3MM RT.ANGLE YEL.INDICATOR WP934RS/YD
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Pillars are designed for positioning the house on PCB
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934RS/YD
Product Name 3MM RT.ANGLE YEL.INDICATOR
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE5066M3A-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details