Kingbright Corporation
LED Indication - Discrete
WP813SURC
Description
LED RED CLEAR 10MM T/H
Request a Quote
Email Supplier
Datasheet
Description
LED RED CLEAR 10MM T/H
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
754-WP813SURC-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
645 nm (6450 Å)
|
|
Viewing Angle
|
15 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Purple; Purple
Array
Array
Number of Array Elements
1
View Details
LED Package:
T-1-3/4
LED Type
Red
Peak Wavelength
635 nm (6350 Å)
View Details
LED Package:
Right Angle-1.6X0.6mm
LED Type
Red
Peak Wavelength
630 nm (6300 Å)
View Details
6 suppliers