Kingbright Corporation 2x3MM 4-LEVEL YELLOW LED WP914CK/4YDT

Description
Features and Applications Qual level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Qual level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2x3MM 4-LEVEL YELLOW LED - WP914CK/4YDT - Kingbright Corporation
City of Industry, CA, USA
2x3MM 4-LEVEL YELLOW LED
WP914CK/4YDT
2x3MM 4-LEVEL YELLOW LED WP914CK/4YDT
Features and Applications Qual level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Qual level design, save board space
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP914CK/4YDT
Product Name 2x3MM 4-LEVEL YELLOW LED
LED Package: Quad-Level Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details