Kingbright Corporation 5MM,ORG LED WP7113SEC

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,ORG LED - WP7113SEC - Kingbright Corporation
City of Industry, CA, USA
5MM,ORG LED
WP7113SEC
5MM,ORG LED WP7113SEC
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1271-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1271-ND
LED Indication - Discrete 754-1271-ND
Orange 601nm LED Indication - Discrete 2V Radial

Orange 601nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SEC
Standard LEDs - Through Hole WP7113SEC
Standard LEDs - Through Hole SB Orange, 601nm 2500mcd, 20mA

Standard LEDs - Through Hole SB Orange, 601nm 2500mcd, 20mA

Buy Now Datasheet
5MM ORANGE LED, LAMP THOLE, BULK - 70062987 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM ORANGE LED, LAMP THOLE, BULK
70062987
5MM ORANGE LED, LAMP THOLE, BULK 70062987
5MM ORANGE LED, LAMP THOLE, BULK

5MM ORANGE LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SEC 754-1271-ND WP7113SEC 70062987
Product Name 5MM,ORG LED LED Indication - Discrete Standard LEDs - Through Hole 5MM ORANGE LED, LAMP THOLE, BULK
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Orange Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED Indication - Discrete - 846-SLR343BN4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
High Power Led, Blue, 3W, 20Lm; Product Range Lumex - 79R3151 - Newark, An Avnet Company
Specs
LED Type Blue; Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 100 degrees
View Details