Kingbright Corporation 4.8MM YEL PCB LED WP73JB/YDA

Description
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.8MM YEL PCB LED - WP73JB/YDA - Kingbright Corporation
City of Industry, CA, USA
4.8MM YEL PCB LED
WP73JB/YDA
4.8MM YEL PCB LED WP73JB/YDA
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Viewing angle - 60°
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compiant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP73JB/YDA
Product Name 4.8MM YEL PCB LED
LED Package: Single-Level 4.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details