Kingbright Corporation 3MM BI-LEVEL GAALAS HOUSING LED WP934GO/2SRD

Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-LEVEL GAALAS HOUSING LED - WP934GO/2SRD - Kingbright Corporation
City of Industry, CA, USA
3MM BI-LEVEL GAALAS HOUSING LED
WP934GO/2SRD
3MM BI-LEVEL GAALAS HOUSING LED WP934GO/2SRD
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Bi-level design
  • Pre-trimmed leads for pc mounting
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934GO/2SRD
Product Name 3MM BI-LEVEL GAALAS HOUSING LED
LED Package: Bi-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
High Brightness LED - C503B-RBN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details