Kingbright Corporation 10MM RED/GRN LED WP819EGW

Description
Features and Applications Low power consumption 3 leads with one common lead Viewing angle - 50° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Viewing angle - 50° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MM RED/GRN LED - WP819EGW - Kingbright Corporation
City of Industry, CA, USA
10MM RED/GRN LED
WP819EGW
10MM RED/GRN LED WP819EGW
Features and Applications Low power consumption 3 leads with one common lead Viewing angle - 50° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Viewing angle - 50°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP819EGW
Standard LEDs - Through Hole WP819EGW
Standard LEDs - Through Hole Red Green 625 568nm Diffused 80 50mcd

Standard LEDs - Through Hole Red Green 625 568nm Diffused 80 50mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP819EGW WP819EGW
Product Name 10MM RED/GRN LED Standard LEDs - Through Hole
LED Package: Round Bi-Color
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details