Kingbright Corporation 3MM BI-LEVEL GRN HOUSING LED WP934GO/2GD

Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-LEVEL GRN HOUSING LED - WP934GO/2GD - Kingbright Corporation
City of Industry, CA, USA
3MM BI-LEVEL GRN HOUSING LED
WP934GO/2GD
3MM BI-LEVEL GRN HOUSING LED WP934GO/2GD
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Bi-level design
  • Pre-trimmed leads for pc mounting
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934GO/2GD
Product Name 3MM BI-LEVEL GRN HOUSING LED
LED Package: Bi-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Optics - LEDs - Light Pipes - AP3216PBC - 1156165-AP3216PBC - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details