Kingbright Corporation 5MM GREEN LED WP7113ZGC

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GREEN LED - WP7113ZGC - Kingbright Corporation
City of Industry, CA, USA
5MM GREEN LED
WP7113ZGC
5MM GREEN LED WP7113ZGC
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1285-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1285-ND
LED Indication - Discrete 754-1285-ND
Green 525nm LED Indication - Discrete 3.3V Radial

Green 525nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113ZGC
Standard LEDs - Through Hole WP7113ZGC
Standard LEDs - Through Hole Green 525nm Water Clear 14000mcd

Standard LEDs - Through Hole Green 525nm Water Clear 14000mcd

Buy Now Datasheet
5MM GREEN LED, LAMP THOLE, BULK - 70062998 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM GREEN LED, LAMP THOLE, BULK
70062998
5MM GREEN LED, LAMP THOLE, BULK 70062998
5MM GREEN LED, LAMP THOLE, BULK

5MM GREEN LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113ZGC 754-1285-ND WP7113ZGC 70062998
Product Name 5MM GREEN LED LED Indication - Discrete Standard LEDs - Through Hole 5MM GREEN LED, LAMP THOLE, BULK
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Green Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å) 515 nm (5150 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details