Kingbright Corporation 4.8MM GREEN PCB LED WP73JB/GDA

Description
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.8MM GREEN PCB LED - WP73JB/GDA - Kingbright Corporation
City of Industry, CA, USA
4.8MM GREEN PCB LED
WP73JB/GDA
4.8MM GREEN PCB LED WP73JB/GDA
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Viewing angle - 60°
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compiant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP73JB/GDA
Product Name 4.8MM GREEN PCB LED
LED Package: Single-Level 4.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details