Kingbright Corporation 8MM RED LED WP793SRD/J4

Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet
Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MM RED LED - WP793SRD/J4 - Kingbright Corporation
City of Industry, CA, USA
8MM RED LED
WP793SRD/J4
8MM RED LED WP793SRD/J4
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 8mm diameter big lamp
  • 3 leads with one common lead
  • Viewing angle - 15°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP793SRD/J4-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP793SRD/J4-ND
LED Indication - Discrete WP793SRD/J4-ND
Red 640nm LED Indication - Discrete 2.1V Radial

Red 640nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP793SRD/J4 WP793SRD/J4-ND
Product Name 8MM RED LED LED Indication - Discrete
LED Package: Round-8mm Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 660 nm (6600 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LEDs - 3208623 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.2mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
4 suppliers
LED Indication - Discrete - XLUG01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details