Kingbright Corporation 3MM YELLOW LED WP908A8YD

Description
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Datasheet
Description
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM YELLOW LED - WP908A8YD - Kingbright Corporation
City of Industry, CA, USA
3MM YELLOW LED
WP908A8YD
3MM YELLOW LED WP908A8YD
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting

Features and Applications

  • Low power consumption
  • Popular T-1 package
  • Available on tape and reel
  • Viewing angle - 80°
  • RoHS compliant
  • Status indicator
  • Backlighting application
  • Decorative & entertainment lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP908A8YD
Standard LEDs - Through Hole WP908A8YD
Standard LEDs - Through Hole Yel 588nm 20mcd 80 Deg Diffused

Standard LEDs - Through Hole Yel 588nm 20mcd 80 Deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP908A8YD WP908A8YD
Product Name 3MM YELLOW LED Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 60+
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details