Kingbright Corporation 4.8MM BI-LEVEL Y/Y LED WP73EB/2YDA

Description
Features and Applications Pre-trimmed leads for pc mounting Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.8MM BI-LEVEL Y/Y LED - WP73EB/2YDA - Kingbright Corporation
City of Industry, CA, USA
4.8MM BI-LEVEL Y/Y LED
WP73EB/2YDA
4.8MM BI-LEVEL Y/Y LED WP73EB/2YDA
Features and Applications Pre-trimmed leads for pc mounting Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Different color combination is available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compiant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP73EB/2YDA
Product Name 4.8MM BI-LEVEL Y/Y LED
LED Package: Bi-Level 4.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details