Kingbright Corporation 3MM RED RIGHT ANGLE HOUSING LED WP934EW/ID

Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED RIGHT ANGLE HOUSING LED - WP934EW/ID - Kingbright Corporation
City of Industry, CA, USA
3MM RED RIGHT ANGLE HOUSING LED
WP934EW/ID
3MM RED RIGHT ANGLE HOUSING LED WP934EW/ID
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
LED RA 3MM 627NM HER RED DIFF - 432-WP934EW/ID - Utmel Electronic Limited
Hong Kong, China
LED RA 3MM 627NM HER RED DIFF
432-WP934EW/ID
LED RA 3MM 627NM HER RED DIFF 432-WP934EW/ID
LED RA 3MM 627NM HER RED DIFF

LED RA 3MM 627NM HER RED DIFF

Supplier's Site

Technical Specifications

  Kingbright Corporation Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP934EW/ID 432-WP934EW/ID
Product Name 3MM RED RIGHT ANGLE HOUSING LED LED RA 3MM 627NM HER RED DIFF
LED Package: Single-Level 3mm (T1)
LED Type Red Red; Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 20 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2096-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details