Kingbright Corporation LED Indication - Discrete WP7113LSYCK/J3

Description
Yellow 590nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1918-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1918-ND
LED Indication - Discrete 754-1918-ND
Yellow 590nm LED Indication - Discrete 1.85V Radial

Yellow 590nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LSYCK/J3
Standard LEDs - Through Hole WP7113LSYCK/J3
Standard LEDs - Through Hole 5MM LOW CURRENT YELLOW LED

Standard LEDs - Through Hole 5MM LOW CURRENT YELLOW LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1918-ND WP7113LSYCK/J3
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241846-SML-LX15HC-RP-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 140 degrees
View Details
2 suppliers