Kingbright Corporation 3MM RED LED WP908A8ID

Description
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Request a Quote
Description
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WP908A8ID is a 3mm high efficiency red LED from Kingbright Corporation, utilizing Gallium Arsenide Phosphide on Gallium Phosphide for its light-emitting capabilities. It features a forward voltage of 2.0 to 2.5V at a current of 20mA and has a peak wavelength of 627nm with a dominant wavelength of 625nm. The LED has a typical luminous intensity of 80° viewing angle and is designed for low power consumption, making it suitable for various applications such as status indicators and backlighting. This LED is packaged in a popular T-1 diameter format and is available on tape and reel for automated assembly processes. It is RoHS compliant and offers solid-state reliability with a long operational life. The device can operate within a temperature range of -40°C to +85°C and has a maximum power dissipation of 75mW. The absolute maximum ratings include a DC forward current of 30mA and a peak forward current of 160mA.

Datasheet Summary
Powered by GS/AI

The WP908A8ID is a 3mm high efficiency red LED from Kingbright Corporation, utilizing Gallium Arsenide Phosphide on Gallium Phosphide for its light-emitting capabilities. It features a forward voltage of 2.0 to 2.5V at a current of 20mA and has a peak wavelength of 627nm with a dominant wavelength of 625nm. The LED has a typical luminous intensity of 80° viewing angle and is designed for low power consumption, making it suitable for various applications such as status indicators and backlighting. This LED is packaged in a popular T-1 diameter format and is available on tape and reel for automated assembly processes. It is RoHS compliant and offers solid-state reliability with a long operational life. The device can operate within a temperature range of -40°C to +85°C and has a maximum power dissipation of 75mW. The absolute maximum ratings include a DC forward current of 30mA and a peak forward current of 160mA.

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP908A8ID - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP908A8ID
3MM RED LED WP908A8ID
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting

Features and Applications

  • Low power consumption
  • Popular T-1 package
  • Available on tape and reel
  • Viewing angle - 80°
  • RoHS compliant
  • Status indicator
  • Backlighting application
  • Decorative & entertainment lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1479-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1479-ND
LED Indication - Discrete 754-1479-ND
Red 625nm LED Indication - Discrete 2V Radial

Red 625nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP908A8ID
Standard LEDs - Through Hole WP908A8ID
Standard LEDs - Through Hole Red 625nm 20mcd 80 Deg Diffused

Standard LEDs - Through Hole Red 625nm 20mcd 80 Deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP908A8ID 754-1479-ND WP908A8ID
Product Name 3MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 627 nm (6270 Å)
Viewing Angle 80 degrees 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details