Kingbright Corporation 5MM LOW CURRENT YELLOW LED WP7113LYD

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM LOW CURRENT YELLOW LED - WP7113LYD - Kingbright Corporation
City of Industry, CA, USA
5MM LOW CURRENT YELLOW LED
WP7113LYD
5MM LOW CURRENT YELLOW LED WP7113LYD
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1268-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1268-ND
LED Indication - Discrete 754-1268-ND
Yellow 588nm LED Indication - Discrete 1.85V Radial

Yellow 588nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LYD
Standard LEDs - Through Hole WP7113LYD
Standard LEDs - Through Hole Yellow 588nm Diffused 2mcd

Standard LEDs - Through Hole Yellow 588nm Diffused 2mcd

Buy Now Datasheet
5MM LOW CURRENT YELLOW LED, LAMP THOLE,BULK - 70062985 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM LOW CURRENT YELLOW LED, LAMP THOLE,BULK
70062985
5MM LOW CURRENT YELLOW LED, LAMP THOLE,BULK 70062985
5MM LOW CURRENT YELLOW LED, LAMP THOLE,BULK

5MM LOW CURRENT YELLOW LED, LAMP THOLE,BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113LYD 754-1268-ND WP7113LYD 70062985
Product Name 5MM LOW CURRENT YELLOW LED LED Indication - Discrete Standard LEDs - Through Hole 5MM LOW CURRENT YELLOW LED, LAMP THOLE,BULK
LED Type Yellow Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 3 milliCandela 3 milliCandela 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details