Kingbright Corporation 2X3MM ORANGE-RED LED WP914EDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM ORANGE-RED LED - WP914EDT - Kingbright Corporation
City of Industry, CA, USA
2X3MM ORANGE-RED LED
WP914EDT
2X3MM ORANGE-RED LED WP914EDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 100°
  • RoHS compliant
  • Light switches
  • Backlighting application
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - 754-1899-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1899-ND
LED Indication - Discrete 754-1899-ND
Orange 617nm LED Indication - Discrete 2V

Orange 617nm LED Indication - Discrete 2V

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP914EDT
Standard LEDs - Through Hole WP914EDT
Standard LEDs - Through Hole Orange 625nm Diffused 8mcd

Standard LEDs - Through Hole Orange 625nm Diffused 8mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP914EDT 754-1899-ND WP914EDT
Product Name 2X3MM ORANGE-RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2X3mm Radial
LED Type Orange Orange
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - C503B-BAS-CY0C0461-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led, 1W, Neutral White, 90Lm; Product Range Broadcom - 36AJ8256 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details