Kingbright Corporation 5MM,RED LED WP7113SRD/D

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,RED LED - WP7113SRD/D - Kingbright Corporation
City of Industry, CA, USA
5MM,RED LED
WP7113SRD/D
5MM,RED LED WP7113SRD/D
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1275-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1275-ND
LED Indication - Discrete 754-1275-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
5MM RED LED, LAMP THOLE, BULK - 70062991 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM RED LED, LAMP THOLE, BULK
70062991
5MM RED LED, LAMP THOLE, BULK 70062991
5MM RED LED, LAMP THOLE, BULK

5MM RED LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SRD/D
Standard LEDs - Through Hole WP7113SRD/D
Standard LEDs - Through Hole RED DIFFUSED

Standard LEDs - Through Hole RED DIFFUSED

Buy Now Datasheet
Red T-1 3/4 5 mm 30° Tinted Diffused 600 mcd 1.85 V Solid State LED Through Hole - 432-WP7113SRD/D - Utmel Electronic Limited
Hong Kong, China
Red T-1 3/4 5 mm 30° Tinted Diffused 600 mcd 1.85 V Solid State LED Through Hole
432-WP7113SRD/D
Red T-1 3/4 5 mm 30° Tinted Diffused 600 mcd 1.85 V Solid State LED Through Hole 432-WP7113SRD/D
Red T-1 3/4 5 mm 30° Tinted Diffused 600 mcd 1.85 V Solid State LED Through Hole

Red T-1 3/4 5 mm 30° Tinted Diffused 600 mcd 1.85 V Solid State LED Through Hole

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SRD/D 754-1275-ND 70062991 WP7113SRD/D 432-WP7113SRD/D
Product Name 5MM,RED LED LED Indication - Discrete 5MM RED LED, LAMP THOLE, BULK Standard LEDs - Through Hole Red T-1 3/4 5 mm 30° Tinted Diffused 600 mcd 1.85 V Solid State LED Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+ Radial
LED Type Red Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å) 660 nm (6600 Å) 655 nm (6550 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 210 milliCandela 210 milliCandela 250 milliCandela 210 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012U8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details