Kingbright Corporation 5MM BLUE LED WP9294QBC/G

Description
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Datasheet
Description
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLUE LED - WP9294QBC/G - Kingbright Corporation
City of Industry, CA, USA
5MM BLUE LED
WP9294QBC/G
5MM BLUE LED WP9294QBC/G
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting

Features and Applications

  • High luminous emission
  • Low power consumption
  • Viewing angle: 130°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Signage application
  • illuminated advertising
  • Decorative & entertainment lighting
Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP9294QBC/G
Standard LEDs - Through Hole WP9294QBC/G
Standard LEDs - Through Hole Blue 700mcd 465nm 60 deg Water Clear

Standard LEDs - Through Hole Blue 700mcd 465nm 60 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP9294QBC/G WP9294QBC/G
Product Name 5MM BLUE LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0903VT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details