Kingbright Corporation 5MM INFRARED EMITTER WP7113SF4C

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM INFRARED EMITTER - WP7113SF4C - Kingbright Corporation
City of Industry, CA, USA
5MM INFRARED EMITTER
WP7113SF4C
5MM INFRARED EMITTER WP7113SF4C
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7113SF4C
Product Name 5MM INFRARED EMITTER
LED Package: Thru-Hole Infrared LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM GRN SMD LED YOKE LEAD - AM2520SGC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers