Kingbright Corporation 10MM GAALAS RED LED WP813SRD/D

Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet
Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MM GAALAS RED LED - WP813SRD/D - Kingbright Corporation
City of Industry, CA, USA
10MM GAALAS RED LED
WP813SRD/D
10MM GAALAS RED LED WP813SRD/D
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 10mm diameter big lamp
  • Viewing angle - 30°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP813SRD/D
Product Name 10MM GAALAS RED LED
LED Package: Round-10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details