Features and Applications
Green 568nm LED Indication - Discrete 2.2V Radial
Win Source Part Number: 994746-WP7113GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 568nm
Wavelength - Peak: 565nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q3847650S,754-1263
Base Product Number: WP7113
5MM GREEN LED, LAMP THOLE, BULK
LED GREEN DIFFUSED T-1 3/4 T/H
Standard LEDs - Through Hole GREEN DIFFUSED
| Kingbright Corporation | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP7113GD | 754-1263-ND | 994746-WP7113GD | 70062980 | 432-WP7113GD | WP7113GD |
| Product Name | 5MM,GRN LED | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | 5MM GREEN LED, LAMP THOLE, BULK | LED GREEN DIFFUSED T-1 3/4 T/H | Standard LEDs - Through Hole |
| LED Package: | 5mm (T1 3/4) Viewing Angle 30+ | Radial | ||||
| LED Type | Green | Green | Green; Green | Green | Green; Green | |
| Peak Wavelength | 568 nm (5680 Å) | 565 nm (5650 Å) | 568 nm (5680 Å) | 565 nm (5650 Å) | 565 nm (5650 Å) | |
| Viewing Angle | 30 degrees | 30 degrees | 30 degrees | 30 degrees | ||
| Luminous Intensity | 30 milliCandela | 30 milliCandela | 20 milliCandela | 20 milliCandela |