Kingbright Corporation 5MM,RED LED WP7113EC

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,RED LED - WP7113EC - Kingbright Corporation
City of Industry, CA, USA
5MM,RED LED
WP7113EC
5MM,RED LED WP7113EC
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1104723-WP7113EC
Optoelectronics - LED Indication - Discrete 1104723-WP7113EC
Win Source Part Number: 1104723-WP7113EC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 617nm Wavelength - Peak: 627nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): WP7113IT; WP59EGC; SSL-LX5093LIT; WP2060SRD; VAOL-3HAE4; 3SURC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: WP7113

Win Source Part Number: 1104723-WP7113EC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 617nm
Wavelength - Peak: 627nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): WP7113IT; WP59EGC; SSL-LX5093LIT; WP2060SRD; VAOL-3HAE4; 3SURC;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: WP7113

Buy Now Datasheet
LED Indication - Discrete - WP7113EC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP7113EC-ND
LED Indication - Discrete WP7113EC-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113EC
Standard LEDs - Through Hole WP7113EC
Standard LEDs - Through Hole HI EFF RED WTR CLR

Standard LEDs - Through Hole HI EFF RED WTR CLR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113EC 1104723-WP7113EC WP7113EC-ND WP7113EC
Product Name 5MM,RED LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Red Red; Red Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details