Kingbright Corporation 3MM TRI-LEVEL YEL.LED INDICATOR WP934SA/3YD

Description
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM TRI-LEVEL YEL.LED INDICATOR - WP934SA/3YD - Kingbright Corporation
City of Industry, CA, USA
3MM TRI-LEVEL YEL.LED INDICATOR
WP934SA/3YD
3MM TRI-LEVEL YEL.LED INDICATOR WP934SA/3YD
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Tri-level design, save board space
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934SA/3YD
Product Name 3MM TRI-LEVEL YEL.LED INDICATOR
LED Package: Tri-Level 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details