Kingbright Corporation LED Indication - Discrete WP7113LSECK/J3

Description
Red 625nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1916-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1916-ND
LED Indication - Discrete 754-1916-ND
Red 625nm LED Indication - Discrete 1.8V Radial

Red 625nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LED RED CLEAR 5MM ROUND T/H - 432-WP7113LSECK/J3 - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 5MM ROUND T/H
432-WP7113LSECK/J3
LED RED CLEAR 5MM ROUND T/H 432-WP7113LSECK/J3
LED RED CLEAR 5MM ROUND T/H

LED RED CLEAR 5MM ROUND T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LSECK/J3
Standard LEDs - Through Hole WP7113LSECK/J3
Standard LEDs - Through Hole 5MM LOW CURRENT RED LED

Standard LEDs - Through Hole 5MM LOW CURRENT RED LED

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1916-ND 432-WP7113LSECK/J3 WP7113LSECK/J3
Product Name LED Indication - Discrete LED RED CLEAR 5MM ROUND T/H Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 516-ASCQFR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details