Kingbright Corporation 3MM TRI-LEVEL GRN.LED INDICATOR WP934SA/3GD

Description
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM TRI-LEVEL GRN.LED INDICATOR - WP934SA/3GD - Kingbright Corporation
City of Industry, CA, USA
3MM TRI-LEVEL GRN.LED INDICATOR
WP934SA/3GD
3MM TRI-LEVEL GRN.LED INDICATOR WP934SA/3GD
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Tri-level design, save board space
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1025107-WP934SA/3GD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1025107-WP934SA/3GD
Win Source Part Number: 1025107-WP934SA/3GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 3) Package: Tube Voltage Rating: 2.2V Standard Package: 125 Configuration: 3 High Viewing Angle: 40° Millicandela Rating: 22.5mcd Wavelength - Peak: 568nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): WP934CB/GD; WP934EB/2GD; SSL-LX3044PGD; WP7113GD; 3GD-F; SSF-LXH100MHGWWP934S A-3GD; WP934SA3GD; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1289,WP934SA3GD Base Product Number: WP934

Win Source Part Number: 1025107-WP934SA/3GD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 3)
Package: Tube
Voltage Rating: 2.2V
Standard Package: 125
Configuration: 3 High
Viewing Angle: 40°
Millicandela Rating: 22.5mcd
Wavelength - Peak: 568nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): WP934CB/GD; WP934EB/2GD; SSL-LX3044PGD; WP7113GD; 3GD-F; SSF-LXH100MHGWWP934SA-3GD; WP934SA3GD;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1289,WP934SA3GD
Base Product Number: WP934

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP934SA/3GD 1025107-WP934SA/3GD
Product Name 3MM TRI-LEVEL GRN.LED INDICATOR Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Package: Tri-Level 3mm
LED Type Green Green; Green (x 3)
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details