Kingbright Corporation 3MM BI-LEVEL PCB WP934GE/2ID

Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-LEVEL PCB - WP934GE/2ID - Kingbright Corporation
City of Industry, CA, USA
3MM BI-LEVEL PCB
WP934GE/2ID
3MM BI-LEVEL PCB WP934GE/2ID
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Bi-level design
  • Pre-trimmed leads for pc mounting
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934GE/2ID
Product Name 3MM BI-LEVEL PCB
LED Package: Bi-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SML012BC4TT86TR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
4 suppliers
LED Color Lighting - XSM2CRK383W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details