Kingbright Corporation 8MM GAALAS RED LED WP793SRD/D

Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet
Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MM GAALAS RED LED - WP793SRD/D - Kingbright Corporation
City of Industry, CA, USA
8MM GAALAS RED LED
WP793SRD/D
8MM GAALAS RED LED WP793SRD/D
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 8mm diameter big lamp
  • 3 leads with one common lead
  • Viewing angle - 15°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP793SRD/D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP793SRD/D-ND
LED Indication - Discrete WP793SRD/D-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP793SRD/D WP793SRD/D-ND
Product Name 8MM GAALAS RED LED LED Indication - Discrete
LED Package: Round-8mm Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZCBD54W-4DKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Indication - Discrete - 67-1707-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
4 suppliers