Kingbright Corporation 5MM LOW CURRENT GREEN LED WP7113LGD

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM LOW CURRENT GREEN LED - WP7113LGD - Kingbright Corporation
City of Industry, CA, USA
5MM LOW CURRENT GREEN LED
WP7113LGD
5MM LOW CURRENT GREEN LED WP7113LGD
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1265-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1265-ND
LED Indication - Discrete 754-1265-ND
Green 568nm LED Indication - Discrete 1.9V Radial

Green 568nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
5MM LOW CURRENT GREEN LED, LAMP THOLE, BULK - 70062982 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM LOW CURRENT GREEN LED, LAMP THOLE, BULK
70062982
5MM LOW CURRENT GREEN LED, LAMP THOLE, BULK 70062982
5MM LOW CURRENT GREEN LED, LAMP THOLE, BULK

5MM LOW CURRENT GREEN LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LGD
Standard LEDs - Through Hole WP7113LGD
Standard LEDs - Through Hole Green 568nm Diffused 2mcd

Standard LEDs - Through Hole Green 568nm Diffused 2mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113LGD 754-1265-ND 70062982 WP7113LGD
Product Name 5MM LOW CURRENT GREEN LED LED Indication - Discrete 5MM LOW CURRENT GREEN LED, LAMP THOLE, BULK Standard LEDs - Through Hole
LED Type Green Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 3 milliCandela 3 milliCandela 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details