Kingbright Corporation 5MM GRN LED WP7113CGCK

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GRN LED - WP7113CGCK - Kingbright Corporation
City of Industry, CA, USA
5MM GRN LED
WP7113CGCK
5MM GRN LED WP7113CGCK
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1262-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1262-ND
LED Indication - Discrete 754-1262-ND
Green 570nm LED Indication - Discrete 2.1V Radial

Green 570nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - WP7113CGCK
844865-WP7113CGCK
LED Indication - Discrete - WP7113CGCK 844865-WP7113CGCK
Manufacturer: Kingbright Win Source Part Number: 844865-WP7113CGCK Features: LED Indication - Discrete Package: Bulk Family Name: WP7113 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Kingbright
Win Source Part Number: 844865-WP7113CGCK
Features: LED Indication - Discrete
Package: Bulk
Family Name: WP7113
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113CGCK
Standard LEDs - Through Hole WP7113CGCK
Standard LEDs - Through Hole GREEN WATER CLEAR

Standard LEDs - Through Hole GREEN WATER CLEAR

Buy Now Datasheet
5MM GREEN LED, LAMP THOLE, BULK - 70062979 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM GREEN LED, LAMP THOLE, BULK
70062979
5MM GREEN LED, LAMP THOLE, BULK 70062979
5MM GREEN LED, LAMP THOLE, BULK

5MM GREEN LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113CGCK 754-1262-ND 844865-WP7113CGCK WP7113CGCK 70062979
Product Name 5MM GRN LED LED Indication - Discrete LED Indication - Discrete - WP7113CGCK Standard LEDs - Through Hole 5MM GREEN LED, LAMP THOLE, BULK
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Green Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
View Details