Kingbright Corporation 5MM,YEL LED WP7113SYD

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,YEL LED - WP7113SYD - Kingbright Corporation
City of Industry, CA, USA
5MM,YEL LED
WP7113SYD
5MM,YEL LED WP7113SYD
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1739-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1739-ND
LED Indication - Discrete 754-1739-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED YELLOW DIFFUSED T-1 3/4 T/H - 432-WP7113SYD - Utmel Electronic Limited
Hong Kong, China
LED YELLOW DIFFUSED T-1 3/4 T/H
432-WP7113SYD
LED YELLOW DIFFUSED T-1 3/4 T/H 432-WP7113SYD
LED YELLOW DIFFUSED T-1 3/4 T/H

LED YELLOW DIFFUSED T-1 3/4 T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SYD
Standard LEDs - Through Hole WP7113SYD
Standard LEDs - Through Hole YELLOW DIFFUSED

Standard LEDs - Through Hole YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SYD 754-1739-ND 432-WP7113SYD WP7113SYD
Product Name 5MM,YEL LED LED Indication - Discrete LED YELLOW DIFFUSED T-1 3/4 T/H Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+ Radial
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 1200 milliCandela 1200 milliCandela 1200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details