Kingbright Corporation Optics - LEDs - Light Pipes - WP7113HD WP7113HD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993841-WP7113HD Packaging: Bulk Color: Red Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Wavelength: 660 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX5093HD; W59EGW/CA; SSL-LX3044HD; SSL-LX5063HD; WP7113LID; WP483IDT; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Illumination Color: Red
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993841-WP7113HD Packaging: Bulk Color: Red Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Wavelength: 660 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX5093HD; W59EGW/CA; SSL-LX3044HD; SSL-LX5063HD; WP7113LID; WP483IDT; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Illumination Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - WP7113HD - 993841-WP7113HD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - WP7113HD
993841-WP7113HD
Optics - LEDs - Light Pipes - WP7113HD 993841-WP7113HD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993841-WP7113HD Packaging: Bulk Color: Red Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Wavelength: 660 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX5093HD; W59EGW/CA; SSL-LX3044HD; SSL-LX5063HD; WP7113LID; WP483IDT; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Illumination Color: Red

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993841-WP7113HD
Packaging: Bulk
Color: Red
Luminous Intensity: 5 mcd
Forward Current: 20 mA
Viewing Angle: 60 °
Wavelength: 660 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Alternative Parts (Cross-Reference): SSL-LX5093HD; W59EGW/CA; SSL-LX3044HD; SSL-LX5063HD; WP7113LID; WP483IDT;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Illumination Color: Red

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113HD
Standard LEDs - Through Hole WP7113HD
Standard LEDs - Through Hole RED DIFFUSED

Standard LEDs - Through Hole RED DIFFUSED

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 993841-WP7113HD WP7113HD
Product Name Optics - LEDs - Light Pipes - WP7113HD Standard LEDs - Through Hole
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
Luminous Intensity 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-A333-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details